Vishay Intertechnology, Inc. Metal Film Resistors - CMF603M3200FKBF

Description
Metal Film Resistors - Through Hole 1/2watt 3.32Mohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 3.32Mohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF603M3200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF603M3200FKBF
Metal Film Resistors - CMF603M3200FKBF
Metal Film Resistors - Through Hole 1/2watt 3.32Mohms 1% 100ppm

Metal Film Resistors - Through Hole 1/2watt 3.32Mohms 1% 100ppm

Supplier's Site
Through Hole Resistors - CMF603M3200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603M3200FKBF-ND
Through Hole Resistors CMF603M3200FKBF-ND
3.32 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603M3200FKBF CMF603M3200FKBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3.32E6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details