Vishay Intertechnology, Inc. RES 3.3M OHM 1W 1% AXIAL CMF603M3000FKR6

Description
RES 3.3Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.3Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3M OHM 1W 1% AXIAL - CMF603M3000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 1W 1% AXIAL
CMF603M3000FKR6
RES 3.3M OHM 1W 1% AXIAL CMF603M3000FKR6
RES 3.3Mohm 1W 1% AXIAL

RES 3.3Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603M3000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603M3000FKR6-ND
Through Hole Resistors CMF603M3000FKR6-ND
3.3 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 3.3 Mohm, +/1 Percent, 100 Ppm Vishay - 42C0869 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 3.3 Mohm, +/1 Percent, 100 Ppm Vishay
42C0869
Cmf60, 3.3 Mohm, +/1 Percent, 100 Ppm Vishay 42C0869
CMF60, 3.3 MOhm, +/- 1 Percent, 100 ppm

CMF60, 3.3 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603M3000FKR6 CMF603M3000FKR6-ND 42C0869
Product Name RES 3.3M OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 3.3 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details