Vishay Intertechnology, Inc. RES 3.24M OHM 1W 1% AXIAL CMF603M2400FKEB

Description
RES 3.24Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.24Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24M OHM 1W 1% AXIAL - CMF603M2400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24M OHM 1W 1% AXIAL
CMF603M2400FKEB
RES 3.24M OHM 1W 1% AXIAL CMF603M2400FKEB
RES 3.24Mohm 1W 1% AXIAL

RES 3.24Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603M2400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603M2400FKEB-ND
Through Hole Resistors CMF603M2400FKEB-ND
3.24 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.24 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603M2400FKEB CMF603M2400FKEB-ND
Product Name RES 3.24M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.24E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers