Vishay Intertechnology, Inc. Metal Film Resistors - CMF603M0000JKEA

Description
Metal Film Resistors - Through Hole CMF-60 3M 5% T-1 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 3M 5% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF603M0000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF603M0000JKEA
Metal Film Resistors - CMF603M0000JKEA
Metal Film Resistors - Through Hole CMF-60 3M 5% T-1 EA e3

Metal Film Resistors - Through Hole CMF-60 3M 5% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF603M0000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603M0000JKEA-ND
Through Hole Resistors CMF603M0000JKEA-ND
3 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 3Mohm, 1W, 5%; Resistance Vishay - 14R5278 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 3Mohm, 1W, 5%; Resistance Vishay
14R5278
Resistor, Metal Film, 3Mohm, 1W, 5%; Resistance Vishay 14R5278
RESISTOR, METAL FILM, 3MOHM, 1W, 5%; Resistance:3Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 3MOHM, 1W, 5%; Resistance:3Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603M0000JKEA CMF603M0000JKEA-ND 14R5278
Product Name Metal Film Resistors - Through Hole Resistors Resistor, Metal Film, 3Mohm, 1W, 5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details