Vishay Intertechnology, Inc. Through Hole Resistors CMF603M0000FHEK

Description
3 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF603M0000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603M0000FHEK-ND
Through Hole Resistors CMF603M0000FHEK-ND
3 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3M OHM 1W 1% AXIAL - CMF603M0000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3M OHM 1W 1% AXIAL
CMF603M0000FHEK
RES 3M OHM 1W 1% AXIAL CMF603M0000FHEK
RES 3Mohm 1W 1% AXIAL

RES 3Mohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF603M0000FHEK-ND CMF603M0000FHEK
Product Name Through Hole Resistors RES 3M OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details