Vishay Intertechnology, Inc. RES 3M OHM 1W 1% AXIAL CMF603M0000FHBF

Description
RES 3Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3M OHM 1W 1% AXIAL - CMF603M0000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3M OHM 1W 1% AXIAL
CMF603M0000FHBF
RES 3M OHM 1W 1% AXIAL CMF603M0000FHBF
RES 3Mohm 1W 1% AXIAL

RES 3Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603M0000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603M0000FHBF-ND
Through Hole Resistors CMF603M0000FHBF-ND
3 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603M0000FHBF CMF603M0000FHBF-ND
Product Name RES 3M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details