Vishay Intertechnology, Inc. Through Hole Resistors CMF603K9700BERE70

Description
3.97 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.97 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF603K9700BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K9700BERE70-ND
Through Hole Resistors CMF603K9700BERE70-ND
3.97 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.97 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.97K OHM 1W .1% AXIAL - CMF603K9700BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.97K OHM 1W .1% AXIAL
CMF603K9700BERE70
RES 3.97K OHM 1W .1% AXIAL CMF603K9700BERE70
RES 3.97Kohm 1W .1% AXIAL

RES 3.97Kohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,39.7Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0859 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,39.7Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0859
Resistor,metal Film,39.7Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0859
Resistor,Metal Film,39.7KOhms,500WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,39.7KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603K9700BERE70-ND CMF603K9700BERE70 42C0859
Product Name Through Hole Resistors RES 3.97K OHM 1W .1% AXIAL Resistor,metal Film,39.7Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers