Vishay Intertechnology, Inc. RES 3.92K OHM 1W 1% AXIAL CMF603K9200FKR6

Description
RES 3.92Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1W 1% AXIAL - CMF603K9200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1W 1% AXIAL
CMF603K9200FKR6
RES 3.92K OHM 1W 1% AXIAL CMF603K9200FKR6
RES 3.92Kohm 1W 1% AXIAL

RES 3.92Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K9200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K9200FKR6-ND
Through Hole Resistors CMF603K9200FKR6-ND
3.92 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.92Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0858 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.92Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0858
Resistor,metal Film,3.92Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0858
Resistor,Metal Film,3.92KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.92KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603K9200FKR6 CMF603K9200FKR6-ND 42C0858
Product Name RES 3.92K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.92Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3920 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details