Vishay Intertechnology, Inc. RES 3.92K OHM 1W 1% AXIAL CMF603K9200FHR6

Description
RES 3.92Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1W 1% AXIAL - CMF603K9200FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1W 1% AXIAL
CMF603K9200FHR6
RES 3.92K OHM 1W 1% AXIAL CMF603K9200FHR6
RES 3.92Kohm 1W 1% AXIAL

RES 3.92Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K9200FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K9200FHR6-ND
Through Hole Resistors CMF603K9200FHR6-ND
3.92 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,39.2Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0855 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,39.2Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0855
Resistor,metal Film,39.2Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0855
Resistor,Metal Film,39.2KOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,39.2KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603K9200FHR6 CMF603K9200FHR6-ND 42C0855
Product Name RES 3.92K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,39.2Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3920 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details