Vishay Intertechnology, Inc. Metal Film Resistors - CMF603K9200FEEB

Description
Metal Film Resistors - Through Hole CMF-60 3.92K 1% T-9 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 3.92K 1% T-9 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF603K9200FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF603K9200FEEB
Metal Film Resistors - CMF603K9200FEEB
Metal Film Resistors - Through Hole CMF-60 3.92K 1% T-9 EB e3

Metal Film Resistors - Through Hole CMF-60 3.92K 1% T-9 EB e3

Supplier's Site
Through Hole Resistors - CMF603K9200FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K9200FEEB-ND
Through Hole Resistors CMF603K9200FEEB-ND
3.92 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K9200FEEB CMF603K9200FEEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers