Vishay Intertechnology, Inc. RES 3.92K OHM 1W .25% AXIAL CMF603K9200CER6

Description
RES 3.92Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 3.92Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1W .25% AXIAL - CMF603K9200CER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1W .25% AXIAL
CMF603K9200CER6
RES 3.92K OHM 1W .25% AXIAL CMF603K9200CER6
RES 3.92Kohm 1W .25% AXIAL

RES 3.92Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K9200CER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K9200CER6-ND
Through Hole Resistors CMF603K9200CER6-ND
3.92 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K9200CER6 CMF603K9200CER6-ND
Product Name RES 3.92K OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3920 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers