Vishay Intertechnology, Inc. RES 3.83K OHM 1W .1% AXIAL CMF603K8300BER6

Description
RES 3.83Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1W .1% AXIAL - CMF603K8300BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1W .1% AXIAL
CMF603K8300BER6
RES 3.83K OHM 1W .1% AXIAL CMF603K8300BER6
RES 3.83Kohm 1W .1% AXIAL

RES 3.83Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K8300BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K8300BER6-ND
Through Hole Resistors CMF603K8300BER6-ND
3.83 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.83 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,38.3Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0844 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,38.3Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0844
Resistor,metal Film,38.3Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0844
Resistor,Metal Film,38.3KOhms,500WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,38.3KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603K8300BER6 CMF603K8300BER6-ND 42C0844
Product Name RES 3.83K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,38.3Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers