Vishay Intertechnology, Inc. RES 3.83K OHM 1W .1% AXIAL CMF603K8300BEEK

Description
RES 3.83Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1W .1% AXIAL - CMF603K8300BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1W .1% AXIAL
CMF603K8300BEEK
RES 3.83K OHM 1W .1% AXIAL CMF603K8300BEEK
RES 3.83Kohm 1W .1% AXIAL

RES 3.83Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K8300BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K8300BEEK-ND
Through Hole Resistors CMF603K8300BEEK-ND
3.83 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.83 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K8300BEEK CMF603K8300BEEK-ND
Product Name RES 3.83K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers