3.83 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 3.83Kohm 1W .1% AXIAL
Resistor,Metal Film,38.3KOhms,500WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF603K8300BEBF-ND | CMF603K8300BEBF | 42C0843 |
| Product Name | Through Hole Resistors | RES 3.83K OHM 1W .1% AXIAL | Resistor,metal Film,38.3Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |