Vishay Intertechnology, Inc. RES 3.6K OHM 1W 2% AXIAL CMF603K6000GKEK

Description
RES 3.6Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.6Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 1W 2% AXIAL - CMF603K6000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 1W 2% AXIAL
CMF603K6000GKEK
RES 3.6K OHM 1W 2% AXIAL CMF603K6000GKEK
RES 3.6Kohm 1W 2% AXIAL

RES 3.6Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K6000GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K6000GKEK-ND
Through Hole Resistors CMF603K6000GKEK-ND
3.6 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.6 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K6000GKEK CMF603K6000GKEK-ND
Product Name RES 3.6K OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details