Vishay Intertechnology, Inc. RES 3.6K OHM 1W 1% AXIAL CMF603K6000FKR6

Description
RES 3.6Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.6Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 1W 1% AXIAL - CMF603K6000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 1W 1% AXIAL
CMF603K6000FKR6
RES 3.6K OHM 1W 1% AXIAL CMF603K6000FKR6
RES 3.6Kohm 1W 1% AXIAL

RES 3.6Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K6000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K6000FKR6-ND
Through Hole Resistors CMF603K6000FKR6-ND
3.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 3.6 Kohm, +/1 Percent, 100 Ppm Vishay - 42C0835 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 3.6 Kohm, +/1 Percent, 100 Ppm Vishay
42C0835
Cmf60, 3.6 Kohm, +/1 Percent, 100 Ppm Vishay 42C0835
CMF60, 3.6 kOhm, +/- 1 Percent, 100 ppm

CMF60, 3.6 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603K6000FKR6 CMF603K6000FKR6-ND 42C0835
Product Name RES 3.6K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 3.6 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details