Vishay Intertechnology, Inc. RES 3.6K OHM 1W 1% AXIAL CMF603K6000FKBF

Description
RES 3.6Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.6Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 1W 1% AXIAL - CMF603K6000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 1W 1% AXIAL
CMF603K6000FKBF
RES 3.6K OHM 1W 1% AXIAL CMF603K6000FKBF
RES 3.6Kohm 1W 1% AXIAL

RES 3.6Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K6000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K6000FKBF-ND
Through Hole Resistors CMF603K6000FKBF-ND
3.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K6000FKBF CMF603K6000FKBF-ND
Product Name RES 3.6K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers