Vishay Precision Group Metal Film Resistors - CMF603K5700FKWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF603K5700FKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF603K5700FKWF
Metal Film Resistors - CMF603K5700FKWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 3.57 Kohm, +/1 Percent, 100 Ppm Vishay - 42C0833 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 3.57 Kohm, +/1 Percent, 100 Ppm Vishay
42C0833
Cmf60, 3.57 Kohm, +/1 Percent, 100 Ppm Vishay 42C0833
CMF60, 3.57 kOhm, +/- 1 Percent, 100 ppm

CMF60, 3.57 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF603K5700FKWF 42C0833
Product Name Metal Film Resistors - Cmf60, 3.57 Kohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details