Vishay Intertechnology, Inc. Through Hole Resistors CMF603K5700FKBF

Description
3.57 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.57 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF603K5700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K5700FKBF-ND
Through Hole Resistors CMF603K5700FKBF-ND
3.57 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.57 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF603K5700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF603K5700FKBF
Metal Film Resistors - CMF603K5700FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,35.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0830 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,35.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0830
Resistor,metal Film,35.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0830
Resistor,Metal Film,35.7KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,35.7KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603K5700FKBF-ND CMF603K5700FKBF 42C0830
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,35.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details