Vishay Intertechnology, Inc. RES 3.44K OHM 1W .1% AXIAL CMF603K4400BHBF

Description
RES 3.44Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.44Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.44K OHM 1W .1% AXIAL - CMF603K4400BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.44K OHM 1W .1% AXIAL
CMF603K4400BHBF
RES 3.44K OHM 1W .1% AXIAL CMF603K4400BHBF
RES 3.44Kohm 1W .1% AXIAL

RES 3.44Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K4400BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K4400BHBF-ND
Through Hole Resistors CMF603K4400BHBF-ND
3.44 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.44 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K4400BHBF CMF603K4400BHBF-ND
Product Name RES 3.44K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3440 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers