Vishay Intertechnology, Inc. RES 3.44K OHM 1W .1% AXIAL CMF603K4400BEEK

Description
RES 3.44Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.44Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.44K OHM 1W .1% AXIAL - CMF603K4400BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.44K OHM 1W .1% AXIAL
CMF603K4400BEEK
RES 3.44K OHM 1W .1% AXIAL CMF603K4400BEEK
RES 3.44Kohm 1W .1% AXIAL

RES 3.44Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K4400BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K4400BEEK-ND
Through Hole Resistors CMF603K4400BEEK-ND
3.44 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.44 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K4400BEEK CMF603K4400BEEK-ND
Product Name RES 3.44K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3440 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details