Vishay Intertechnology, Inc. RES 3.44K OHM 1W .1% AXIAL CMF603K4400BEBF

Description
RES 3.44Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.44Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.44K OHM 1W .1% AXIAL - CMF603K4400BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.44K OHM 1W .1% AXIAL
CMF603K4400BEBF
RES 3.44K OHM 1W .1% AXIAL CMF603K4400BEBF
RES 3.44Kohm 1W .1% AXIAL

RES 3.44Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K4400BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K4400BEBF-ND
Through Hole Resistors CMF603K4400BEBF-ND
3.44 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.44 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K4400BEBF CMF603K4400BEBF-ND
Product Name RES 3.44K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3440 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details