Vishay Intertechnology, Inc. Through Hole Resistors CMF603K4000BHEB

Description
3.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF603K4000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K4000BHEB-ND
Through Hole Resistors CMF603K4000BHEB-ND
3.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.4K OHM 1W .1% AXIAL - CMF603K4000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 1W .1% AXIAL
CMF603K4000BHEB
RES 3.4K OHM 1W .1% AXIAL CMF603K4000BHEB
RES 3.4Kohm 1W .1% AXIAL

RES 3.4Kohm 1W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF603K4000BHEB-ND CMF603K4000BHEB
Product Name Through Hole Resistors RES 3.4K OHM 1W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details