Vishay Intertechnology, Inc. RES 3.32K OHM 1W 1% AXIAL CMF603K3200FHR6

Description
RES 3.32Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1W 1% AXIAL - CMF603K3200FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1W 1% AXIAL
CMF603K3200FHR6
RES 3.32K OHM 1W 1% AXIAL CMF603K3200FHR6
RES 3.32Kohm 1W 1% AXIAL

RES 3.32Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K3200FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K3200FHR6-ND
Through Hole Resistors CMF603K3200FHR6-ND
3.32 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,33.2Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0820 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0820
Resistor,metal Film,33.2Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0820
Resistor,Metal Film,33.2KOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,33.2KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603K3200FHR6 CMF603K3200FHR6-ND 42C0820
Product Name RES 3.32K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,33.2Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details