Vishay Intertechnology, Inc. Metal Film Resistors - CMF603K3200FER6

Description
Metal Film Resistors - Through Hole CMF-60 3.32K 1% T-9 RE6
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 3.32K 1% T-9 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF603K3200FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF603K3200FER6
Metal Film Resistors - CMF603K3200FER6
Metal Film Resistors - Through Hole CMF-60 3.32K 1% T-9 RE6

Metal Film Resistors - Through Hole CMF-60 3.32K 1% T-9 RE6

Supplier's Site
Through Hole Resistors - CMF603K3200FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K3200FER6-ND
Through Hole Resistors CMF603K3200FER6-ND
3.32 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K3200FER6 CMF603K3200FER6-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details