Vishay Intertechnology, Inc. Through Hole Resistors CMF603K3200CEEB

Description
3.32 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.32 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF603K3200CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K3200CEEB-ND
Through Hole Resistors CMF603K3200CEEB-ND
3.32 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.32K OHM 1W .25% AXIAL - CMF603K3200CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1W .25% AXIAL
CMF603K3200CEEB
RES 3.32K OHM 1W .25% AXIAL CMF603K3200CEEB
RES 3.32Kohm 1W .25% AXIAL

RES 3.32Kohm 1W .25% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF603K3200CEEB-ND CMF603K3200CEEB
Product Name Through Hole Resistors RES 3.32K OHM 1W .25% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers