Vishay Intertechnology, Inc. RES 3.32K OHM 1W .1% AXIAL CMF603K3200BHEB

Description
RES 3.32Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1W .1% AXIAL - CMF603K3200BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1W .1% AXIAL
CMF603K3200BHEB
RES 3.32K OHM 1W .1% AXIAL CMF603K3200BHEB
RES 3.32Kohm 1W .1% AXIAL

RES 3.32Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K3200BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K3200BHEB-ND
Through Hole Resistors CMF603K3200BHEB-ND
3.32 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K3200BHEB CMF603K3200BHEB-ND
Product Name RES 3.32K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details