Vishay Intertechnology, Inc. Metal Film Resistors - CMF603K3200BEBF

Description
Metal Film Resistors - Through Hole 1/2watt 3.32Kohms 0.1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 3.32Kohms 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF603K3200BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF603K3200BEBF
Metal Film Resistors - CMF603K3200BEBF
Metal Film Resistors - Through Hole 1/2watt 3.32Kohms 0.1%

Metal Film Resistors - Through Hole 1/2watt 3.32Kohms 0.1%

Supplier's Site
Through Hole Resistors - CMF603K3200BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K3200BEBF-ND
Through Hole Resistors CMF603K3200BEBF-ND
3.32 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K3200BEBF CMF603K3200BEBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details