3.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 3.3Kohm 1W 1% AXIAL
CMF60, 3.3 kOhm, +/- 1 Percent, 100 ppm
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF603K3000FKR6-ND | CMF603K3000FKR6 | 42C0811 |
| Product Name | Through Hole Resistors | RES 3.3K OHM 1W 1% AXIAL | Cmf60, 3.3 Kohm, +/1 Percent, 100 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % |