Vishay Intertechnology, Inc. RES 3.3K OHM 1W 0.5% AXIAL CMF603K3000DER6

Description
RES 3.3Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1W 0.5% AXIAL - CMF603K3000DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1W 0.5% AXIAL
CMF603K3000DER6
RES 3.3K OHM 1W 0.5% AXIAL CMF603K3000DER6
RES 3.3Kohm 1W 0.5% AXIAL

RES 3.3Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K3000DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K3000DER6-ND
Through Hole Resistors CMF603K3000DER6-ND
3.3 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 3.3 Kohm, +/0.5 Percent, 25 Ppm Vishay - 42C0808 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 3.3 Kohm, +/0.5 Percent, 25 Ppm Vishay
42C0808
Cmf60, 3.3 Kohm, +/0.5 Percent, 25 Ppm Vishay 42C0808
CMF60, 3.3 kOhm, +/- 0.5 Percent, 25 ppm

CMF60, 3.3 kOhm, +/- 0.5 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603K3000DER6 CMF603K3000DER6-ND 42C0808
Product Name RES 3.3K OHM 1W 0.5% AXIAL Through Hole Resistors Cmf60, 3.3 Kohm, +/0.5 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details