Vishay Intertechnology, Inc. RES 3.2K OHM 1W .1% AXIAL CMF603K2000BER6

Description
RES 3.2Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.2Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.2K OHM 1W .1% AXIAL - CMF603K2000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.2K OHM 1W .1% AXIAL
CMF603K2000BER6
RES 3.2K OHM 1W .1% AXIAL CMF603K2000BER6
RES 3.2Kohm 1W .1% AXIAL

RES 3.2Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K2000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K2000BER6-ND
Through Hole Resistors CMF603K2000BER6-ND
3.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,32Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0804 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,32Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0804
Resistor,metal Film,32Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0804
Resistor,Metal Film,32KOhms,500WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,32KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603K2000BER6 CMF603K2000BER6-ND 42C0804
Product Name RES 3.2K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,32Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details