Vishay Intertechnology, Inc. RES 3.2K OHM 1W .1% AXIAL CMF603K2000BEEK

Description
RES 3.2Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.2Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.2K OHM 1W .1% AXIAL - CMF603K2000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.2K OHM 1W .1% AXIAL
CMF603K2000BEEK
RES 3.2K OHM 1W .1% AXIAL CMF603K2000BEEK
RES 3.2Kohm 1W .1% AXIAL

RES 3.2Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K2000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K2000BEEK-ND
Through Hole Resistors CMF603K2000BEEK-ND
3.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K2000BEEK CMF603K2000BEEK-ND
Product Name RES 3.2K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers