Vishay Intertechnology, Inc. Through Hole Resistors CMF603K2000BEEB

Description
3.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF603K2000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K2000BEEB-ND
Through Hole Resistors CMF603K2000BEEB-ND
3.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.2K OHM 1W .1% AXIAL - CMF603K2000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.2K OHM 1W .1% AXIAL
CMF603K2000BEEB
RES 3.2K OHM 1W .1% AXIAL CMF603K2000BEEB
RES 3.2Kohm 1W .1% AXIAL

RES 3.2Kohm 1W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF603K2000BEEB-ND CMF603K2000BEEB
Product Name Through Hole Resistors RES 3.2K OHM 1W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers