Vishay Intertechnology, Inc. RES 3.2K OHM 1W .1% AXIAL CMF603K2000BEBF

Description
RES 3.2Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.2Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.2K OHM 1W .1% AXIAL - CMF603K2000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.2K OHM 1W .1% AXIAL
CMF603K2000BEBF
RES 3.2K OHM 1W .1% AXIAL CMF603K2000BEBF
RES 3.2Kohm 1W .1% AXIAL

RES 3.2Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K2000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K2000BEBF-ND
Through Hole Resistors CMF603K2000BEBF-ND
3.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,32Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0803 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,32Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0803
Resistor,metal Film,32Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0803
Resistor,Metal Film,32KOhms,500WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,32KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603K2000BEBF CMF603K2000BEBF-ND 42C0803
Product Name RES 3.2K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,32Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details