Vishay Intertechnology, Inc. RES 3.16K OHM 1W .25% AXIAL CMF603K1600CHEA

Description
RES 3.16Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1W .25% AXIAL - CMF603K1600CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1W .25% AXIAL
CMF603K1600CHEA
RES 3.16K OHM 1W .25% AXIAL CMF603K1600CHEA
RES 3.16Kohm 1W .25% AXIAL

RES 3.16Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K1600CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K1600CHEA-ND
Through Hole Resistors CMF603K1600CHEA-ND
3.16 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K1600CHEA CMF603K1600CHEA-ND
Product Name RES 3.16K OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details