Vishay Intertechnology, Inc. RES 3.01K OHM 1W 1% AXIAL CMF603K0100FKBF

Description
RES 3.01Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1W 1% AXIAL - CMF603K0100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1W 1% AXIAL
CMF603K0100FKBF
RES 3.01K OHM 1W 1% AXIAL CMF603K0100FKBF
RES 3.01Kohm 1W 1% AXIAL

RES 3.01Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K0100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K0100FKBF-ND
Through Hole Resistors CMF603K0100FKBF-ND
3.01 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,30.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0788 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0788
Resistor,metal Film,30.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0788
Resistor,Metal Film,30.1KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,30.1KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603K0100FKBF CMF603K0100FKBF-ND 42C0788
Product Name RES 3.01K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,30.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details