Vishay Intertechnology, Inc. RES 3.01K OHM 1W .25% AXIAL CMF603K0100CERE

Description
RES 3.01Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1W .25% AXIAL - CMF603K0100CERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1W .25% AXIAL
CMF603K0100CERE
RES 3.01K OHM 1W .25% AXIAL CMF603K0100CERE
RES 3.01Kohm 1W .25% AXIAL

RES 3.01Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K0100CERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K0100CERE-ND
Through Hole Resistors CMF603K0100CERE-ND
3.01 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K0100CERE CMF603K0100CERE-ND
Product Name RES 3.01K OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details