Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF603K0100BHWF

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF603K0100BHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF603K0100BHWF
Vishay/DaleMetal Film Resistors - CMF603K0100BHWF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf60, 3.01 Kohm, +/0.1 Percent, 50 Ppm Vishay - 42C0781 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 3.01 Kohm, +/0.1 Percent, 50 Ppm Vishay
42C0781
Cmf60, 3.01 Kohm, +/0.1 Percent, 50 Ppm Vishay 42C0781
CMF60, 3.01 kOhm, +/- 0.1 Percent, 50 ppm

CMF60, 3.01 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF603K0100BHWF 42C0781
Product Name Vishay/DaleMetal Film Resistors - Cmf60, 3.01 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details