Vishay Intertechnology, Inc. RES 3.01K OHM 1W .1% AXIAL CMF603K0100BHR670

Description
RES 3.01Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1W .1% AXIAL - CMF603K0100BHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1W .1% AXIAL
CMF603K0100BHR670
RES 3.01K OHM 1W .1% AXIAL CMF603K0100BHR670
RES 3.01Kohm 1W .1% AXIAL

RES 3.01Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K0100BHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K0100BHR670-ND
Through Hole Resistors CMF603K0100BHR670-ND
3.01 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K0100BHR670 CMF603K0100BHR670-ND
Product Name RES 3.01K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details