Vishay Intertechnology, Inc. RES 3K OHM 1W 5% AXIAL CMF603K0000JKBF

Description
RES 3Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1W 5% AXIAL - CMF603K0000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1W 5% AXIAL
CMF603K0000JKBF
RES 3K OHM 1W 5% AXIAL CMF603K0000JKBF
RES 3Kohm 1W 5% AXIAL

RES 3Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K0000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K0000JKBF-ND
Through Hole Resistors CMF603K0000JKBF-ND
3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K0000JKBF CMF603K0000JKBF-ND
Product Name RES 3K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details