Vishay Intertechnology, Inc. RES 3K OHM 1W 1% AXIAL CMF603K0000FKR6

Description
RES 3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1W 1% AXIAL - CMF603K0000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1W 1% AXIAL
CMF603K0000FKR6
RES 3K OHM 1W 1% AXIAL CMF603K0000FKR6
RES 3Kohm 1W 1% AXIAL

RES 3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K0000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K0000FKR6-ND
Through Hole Resistors CMF603K0000FKR6-ND
3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 3 Kohm, +/1 Percent, 100 Ppm Vishay - 42C0778 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 3 Kohm, +/1 Percent, 100 Ppm Vishay
42C0778
Cmf60, 3 Kohm, +/1 Percent, 100 Ppm Vishay 42C0778
CMF60, 3 kOhm, +/- 1 Percent, 100 ppm

CMF60, 3 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603K0000FKR6 CMF603K0000FKR6-ND 42C0778
Product Name RES 3K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 3 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details