Vishay Intertechnology, Inc. RES 3K OHM 1W 1% AXIAL CMF603K0000FKEB

Description
RES 3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1W 1% AXIAL - CMF603K0000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1W 1% AXIAL
CMF603K0000FKEB
RES 3K OHM 1W 1% AXIAL CMF603K0000FKEB
RES 3Kohm 1W 1% AXIAL

RES 3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K0000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K0000FKEB-ND
Through Hole Resistors CMF603K0000FKEB-ND
3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K0000FKEB CMF603K0000FKEB-ND
Product Name RES 3K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details