Vishay Intertechnology, Inc. Through Hole Resistors CMF6039R000FKR6

Description
39 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6039R000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6039R000FKR6-ND
Through Hole Resistors CMF6039R000FKR6-ND
39 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 39 OHM 1W 1% AXIAL - CMF6039R000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1W 1% AXIAL
CMF6039R000FKR6
RES 39 OHM 1W 1% AXIAL CMF6039R000FKR6
RES 39ohm 1W 1% AXIAL

RES 39ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 39 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1140 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 39 Ohm, +/1 Percent, 100 Ppm Vishay
42C1140
Cmf60, 39 Ohm, +/1 Percent, 100 Ppm Vishay 42C1140
CMF60, 39 Ohm, +/- 1 Percent, 100 ppm

CMF60, 39 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6039R000FKR6-ND CMF6039R000FKR6 42C1140
Product Name Through Hole Resistors RES 39 OHM 1W 1% AXIAL Cmf60, 39 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details