Vishay Intertechnology, Inc. Through Hole Resistors CMF6039R000FKEA

Description
39 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6039R000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6039R000FKEA-ND
Through Hole Resistors CMF6039R000FKEA-ND
39 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 39 OHM 1W 1% AXIAL - CMF6039R000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1W 1% AXIAL
CMF6039R000FKEA
RES 39 OHM 1W 1% AXIAL CMF6039R000FKEA
RES 39ohm 1W 1% AXIAL

RES 39ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6039R000FKEA-ND CMF6039R000FKEA
Product Name Through Hole Resistors RES 39 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details