Vishay Intertechnology, Inc. Through Hole Resistors CMF6039R000FKBF

Description
39 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6039R000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6039R000FKBF-ND
Through Hole Resistors CMF6039R000FKBF-ND
39 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 39 OHM 1W 1% AXIAL - CMF6039R000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1W 1% AXIAL
CMF6039R000FKBF
RES 39 OHM 1W 1% AXIAL CMF6039R000FKBF
RES 39ohm 1W 1% AXIAL

RES 39ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 39 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1138 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 39 Ohm, +/1 Percent, 100 Ppm Vishay
42C1138
Cmf60, 39 Ohm, +/1 Percent, 100 Ppm Vishay 42C1138
CMF60, 39 Ohm, +/- 1 Percent, 100 ppm

CMF60, 39 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6039R000FKBF-ND CMF6039R000FKBF 42C1138
Product Name Through Hole Resistors RES 39 OHM 1W 1% AXIAL Cmf60, 39 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details