Vishay Intertechnology, Inc. RES 39.7K OHM 1W .1% AXIAL CMF6039K700BHEB

Description
RES 39.7Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 39.7Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.7K OHM 1W .1% AXIAL - CMF6039K700BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.7K OHM 1W .1% AXIAL
CMF6039K700BHEB
RES 39.7K OHM 1W .1% AXIAL CMF6039K700BHEB
RES 39.7Kohm 1W .1% AXIAL

RES 39.7Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6039K700BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6039K700BHEB-ND
Through Hole Resistors CMF6039K700BHEB-ND
39.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6039K700BHEB CMF6039K700BHEB-ND
Product Name RES 39.7K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details