Vishay Precision Group RES 39.2K OHM 1W 1% AXIAL CMF6039K200FKEA

Description
RES 39.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 39.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1W 1% AXIAL - CMF6039K200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1W 1% AXIAL
CMF6039K200FKEA
RES 39.2K OHM 1W 1% AXIAL CMF6039K200FKEA
RES 39.2Kohm 1W 1% AXIAL

RES 39.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF6039K200FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF6039K200FKEATR-ND
Through Hole Resistors 541-CMF6039K200FKEATR-ND
39.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF6039K200FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF6039K200FKEACT-ND
Through Hole Resistors 541-CMF6039K200FKEACT-ND
39.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 39.2Kohm, 1W, 1%, Full Reel; Resistance Vishay - 84R1424 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 39.2Kohm, 1W, 1%, Full Reel; Resistance Vishay
84R1424
Resistor, Metal Film, 39.2Kohm, 1W, 1%, Full Reel; Resistance Vishay 84R1424
RESISTOR, METAL FILM, 39.2KOHM, 1W, 1%, FULL REEL; Resistance:39.2kohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 39.2KOHM, 1W, 1%, FULL REEL; Resistance:39.2kohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 39.2Kohm, 1W, 1%; Resistance Vishay - 84R1423 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 39.2Kohm, 1W, 1%; Resistance Vishay
84R1423
Metal Film Resistor, 39.2Kohm, 1W, 1%; Resistance Vishay 84R1423
METAL FILM RESISTOR, 39.2KOHM, 1W, 1%; Resistance:39.2kohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 39.2KOHM, 1W, 1%; Resistance:39.2kohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6039K200FKEA 541-CMF6039K200FKEATR-ND 84R1424
Product Name RES 39.2K OHM 1W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 39.2Kohm, 1W, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 39200 ohms 39200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details