Vishay Intertechnology, Inc. Through Hole Resistors CMF6039K200FKBF

Description
39.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6039K200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6039K200FKBF-ND
Through Hole Resistors CMF6039K200FKBF-ND
39.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6039K200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6039K200FKBF
Metal Film Resistors - CMF6039K200FKBF
Metal Film Resistors - Through Hole CMF-60 39.2K 1% T-1 B14

Metal Film Resistors - Through Hole CMF-60 39.2K 1% T-1 B14

Supplier's Site
Resistor,metal Film,392Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1132 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,392Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1132
Resistor,metal Film,392Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1132
Resistor,Metal Film,392KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,392KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6039K200FKBF-ND CMF6039K200FKBF 42C1132
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,392Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details