Vishay Intertechnology, Inc. Through Hole Resistors CMF6039K200CEBF

Description
39.2 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39.2 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6039K200CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6039K200CEBF-ND
Through Hole Resistors CMF6039K200CEBF-ND
39.2 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 39.2K OHM 1W .25% AXIAL - CMF6039K200CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1W .25% AXIAL
CMF6039K200CEBF
RES 39.2K OHM 1W .25% AXIAL CMF6039K200CEBF
RES 39.2Kohm 1W .25% AXIAL

RES 39.2Kohm 1W .25% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6039K200CEBF-ND CMF6039K200CEBF
Product Name Through Hole Resistors RES 39.2K OHM 1W .25% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers