Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF6039K000FKEA

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 39K 1% T-1 EA e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 39K 1% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF6039K000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF6039K000FKEA
Vishay/DaleMetal Film Resistors - CMF6039K000FKEA
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 39K 1% T-1 EA e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-60 39K 1% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF6039K000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6039K000FKEA-ND
Through Hole Resistors CMF6039K000FKEA-ND
39 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6039K000FKEA CMF6039K000FKEA-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details